V227994
V227994

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen V227994

  • 收藏
  • 对比

型号

V227994

品牌

Mersen

utmel 编号

1588-V227994

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The NH system is classified among plug-in fuse systems and is composed of:* fuse-base (possibly including terminal covers and phase barriers)* fuse-link with blade contact* fuse-link replacement device (LV HRC fuse puller)Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional.Type aM NH fuse-links are partial-range breaking capacity fuse-links, used to protect motor circuits as they are strongly current-limiting and have low power losses. They interrupt currents from 6.3 times In up to their maximum breaking capacity and are therefore suited for short-circuit protection only. They must be associated with other switchgear for protection against overloads. These fuse-links can have a rated current equal to the motors nominal current."""

起订量

1最小包装量--

添加到询价列表
V227994
V227994 Mersen """The NH system is classified among plug-in fuse systems and is composed of:* fuse-base (possibly including terminal covers and phase barriers)* fuse-link with blade contact* fuse-link replacement device (LV HRC fuse puller)Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional.Type aM NH fuse-links are partial-range breaking capacity fuse-links, used to protect motor circuits as they are strongly current-limiting and have low power losses. They interrupt currents from 6.3 times In up to their maximum breaking capacity and are therefore suited for short-circuit protection only. They must be associated with other switchgear for protection against overloads. These fuse-links can have a rated current equal to the motors nominal current."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

V227994详情

Mersen V227994重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

V227994拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X600-4
A60X600-4

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z