W076172
W076172

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen W076172

  • 收藏
  • 对比

型号

W076172

品牌

Mersen

utmel 编号

1588-W076172

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""Mersen 1500 V PSC fuse-links provide maximum flexibility in equipment design and ultimate protection for today’s power conversion equipment. These square body fuse-links are available in three different body sizes, each size having four worldwide acceptable mounting styles. The different mounting styles and body sizes along with a broad range of ampere ratings allow greatest flexibility in equipment design. The Mersen PSC fuses have been engineered to provide state-of-the-art protection for SCR’s, diodes, thyristors, GTO’s and IGBT devices. They have pure silver die-cut elements embedded in solidified sand which helps control arcing characteristics for low I²t and high breaking capacity. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse links are equipped with a low voltage trip-indicator. This trip-indicator can operate a field mountable microswitch which is easily mounted directly on to the fuse even while in service."""

起订量

1最小包装量--

添加到询价列表
W076172
W076172 Mersen """Mersen 1500 V PSC fuse-links provide maximum flexibility in equipment design and ultimate protection for today’s power conversion equipment. These square body fuse-links are available in three different body sizes, each size having four worldwide acceptable mounting styles. The different mounting styles and body sizes along with a broad range of ampere ratings allow greatest flexibility in equipment design. The Mersen PSC fuses have been engineered to provide state-of-the-art protection for SCR’s, diodes, thyristors, GTO’s and IGBT devices. They have pure silver die-cut elements embedded in solidified sand which helps control arcing characteristics for low I²t and high breaking capacity. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse links are equipped with a low voltage trip-indicator. This trip-indicator can operate a field mountable microswitch which is easily mounted directly on to the fuse even while in service."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

W076172详情

Mersen W076172重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • RoHS

    Non-Compliant

  • Manufacturer Part Number

    W076172

  • Manufacturer

    Mersen, formerly Ferraz Shawmut

0个相似型号

W076172拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X30-1
A60X30-1

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z