W216610详情
Mersen W216610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Manufacturer Part Number
W216610
Manufacturer
Mersen, formerly Ferraz Shawmut
0个相似型号
W216610拓展信息








哦! 它是空的。