W229743详情
Mersen W229743重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
0 - 0
Rated current In
0
Permitted cable outer temperature during assembling/handling
0 - 0
Degree of protection (IP)
Other
Material of contact surface
Other
Manufacturer Part Number
W229743
Manufacturer
Mersen, formerly Ferraz Shawmut
0个相似型号
W229743拓展信息








哦! 它是空的。