Mersen W320271
- 收藏
- 对比
W320271
1588-W320271
保险丝
--
大陆
立即发货

"""The 690/700V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for todays power conversion equipment. These NH style fuse-links are defined as per DIN 43620/00 for a worldwide acceptance into NH modular system fuse-holders, fuse switch disconnectors for direct installation.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTOs and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic.Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch."""
1最小包装量--
W320271详情
Mersen W320271重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
052668
厂商
Molex
Product Status
活跃
Manufacturer Part Number
W320271
Manufacturer
Mersen, formerly Ferraz Shawmut
系列
*
W320271拓展信息







哦! 它是空的。