X201339详情
Mersen X201339重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Product Depth (mm)
Not Required(mm)
Shell Size / Insert Arrangement
22-30
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Product Diameter (mm)
43.1(mm)
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Manufacturer Part Number
X201339
Manufacturer
Mersen, formerly Ferraz Shawmut
类型
Circular
性别
PL
触点性别
PIN
端口的数量
1(Port)
家人
AC
应力消除
无
产品长度(mm)
60(mm)
产品高度(mm)
Not Required(mm)
X201339拓展信息








哦! 它是空的。