X331151
X331151

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen X331151

  • 收藏
  • 对比

型号

X331151

品牌

Mersen

utmel 编号

1588-X331151

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders.Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL IEC version.Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material."""

起订量

1最小包装量--

添加到询价列表
X331151
X331151 Mersen """The innovative and comprehensive UltraSafe™ range of Mersen fuse-holders.Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator, in UL IEC version.Multi-pole units can also be field assembled by ordering pin-ties assembly kit. In this size, the range also offers the possibility to use microswitches (supplied with the holders or ordered separately) to allow remote indication. UltraSafe™ range is made of tough and durable thermoplastic or thermoset material."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

X331151详情

Mersen X331151重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Package

    零售包装

  • 厂商

    Glenair

  • Product Status

    活跃

  • Manufacturer Part Number

    X331151

  • Manufacturer

    Mersen, formerly Ferraz Shawmu

  • 系列

    *

0个相似型号

X331151拓展信息

20658
20658

Mersen

FEB-11-11
FEB-11-11

Mersen

61033T
61033T

Mersen

61005
61005

Mersen

USGCC4
USGCC4

Mersen

30326T
30326T

Mersen

30607T
30607T

Mersen

60308T
60308T

Mersen

64031T
64031T

Mersen

D214662
D214662

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z