METZ CONNECT 142M2X10020
- 收藏
- 对比
142M2X10020
1598-142M2X10020
集成电路(IC)
--
大陆
立即发货

Connection cable M12 8-pole X-coded 2.0 m
1最小包装量--
142M2X10020详情
METZ CONNECT 142M2X10020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
2.02
Ihs Manufacturer
METZ CONNECT USA INC
Part Life Cycle Code
活跃
Manufacturer Part Number
142M2X10020
连接器类型
圆形连接器
Reach合规守则
compliant
连接器类型A
M12 Plug
连接器类型B
Free End
142M2X10020拓展信息
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT







哦! 它是空的。