METZ CONNECT 142M2XA5020
- 收藏
- 对比
142M2XA5020
1598-142M2XA5020
集成电路(IC)
--
大陆
立即发货

SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 2M
1最小包装量--
142M2XA5020详情
METZ CONNECT 142M2XA5020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
142M2XA5020
Part Life Cycle Code
活跃
Ihs Manufacturer
METZ CONNECT USA INC
Risk Rank
5.04
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器类型A
90° M12 Plug
连接器类型B
RJ45 Plug
142M2XA5020拓展信息
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT
METZ CONNECT







哦! 它是空的。