MG Chemicals 8320-1L
- 收藏
- 对比
8320-1L
1599-8320-1L
化学品,清洁剂
--
大陆
立即发货

Chemicals EPOXY HARDNER 1L (1 QUART) LIQUID
1最小包装量--
8320-1L详情
MG Chemicals 8320-1L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
Available in USA only.Must ship UPS or FedEx Ground.
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1
Description/Function
1L Epoxy Hardener
系列
8320
类型
Adhesive
产品
环氧化合物
8320-1L拓展信息
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals







哦! 它是空的。