MG Chemicals 8331-454G
- 收藏
- 对比
8331-454G
1599-8331-454G
化学品,清洁剂
--
大陆
立即发货

8331-454G datasheet pdf and Chemicals, Cleaners product details from MG Chemicals stock available at utmel
1最小包装量--
8331-454G详情
MG Chemicals 8331-454G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
453.59237 g
RoHS
Compliant
Shipping Restrictions
Available in USA only.Must ship UPS or FedEx Ground.
Factory Pack QuantityFactory Pack Quantity
1
Container
Kit
Manufacturer
MG 化学品
Brand
MG 化学品
系列
8331
类型
Silver Conductive Epoxy
子类别
Supplies
大小
1 lb
产品类别
Chemicals
产品
环氧化合物
产品类别
Chemicals
8331-454G拓展信息
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals
MG Chemicals







哦! 它是空的。