MIC2293C-34YML TR详情
Micrel MIC2293C-34YML TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP00
Cable entry
Top/bottom
Rated permanent current Iu
400
Type of control element
Without actuator
0个相似型号
MIC2293C-34YML TR拓展信息
MIC3263YML TR
Micrel
MIC3201YME
Micrel
MIC3202-1YME
Micrel
MIC4811YMM
Micrel
MIC2282YMM TR
Micrel
MIC2287C-34YML TR
Micrel
MIC2292-34YML TR
Micrel
MIC2289C-34YD6TR
Micrel
MIC228924YMLTR
Micrel
AT9933LG-GVAO
Micrel








哦! 它是空的。