MIC5309-1.2YMT TR详情
Micrel MIC5309-1.2YMT TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
MIC5309-1.2YMT TR拓展信息
MIC29152BT
Micrel
MIC29310-3.3BU
Micrel
MIC29302BU
Micrel
MIC2954-02BS
Micrel
MIC5206-3.6BMM
Micrel
MIC29303BU
Micrel
MIC5219BMM
Micrel
MIC29512BT
Micrel
MIC39102BM
Micrel
MIC2954-02BT
Micrel








哦! 它是空的。