U2731B-NFN19详情
Micrel U2731B-NFN19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
44-SOP (0.291, 7.40mm Width)
供应商器件包装
44-SSO
Factory Pack QuantityFactory Pack Quantity
15
Manufacturer
Crouzet
Brand
Crouzet
RoHS
Details
Lead Free Status / RoHS Status
Contains lead / RoHS non-compliant
系列
-
包装
Tube
湿度敏感性等级(MSL)
1 (Unlimited)
子类别
Motors & Motor Drives
频率
-
产品类别
AC, DC & Servo Motors
射频类型
-
特征
-
产品类别
AC, DC & Servo Motors
U2731B-NFN19拓展信息








哦! 它是空的。