1214GN-550V详情
Microchip 1214GN-550V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1214GN-550V
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROSEMI CORP
Package Description
,
Risk Rank
5.76
Operating Temperature-Max
250 °C
Reach合规守则
compliant
极性/通道类型
N-CHANNEL
环境耗散-最大值
1200 W
1214GN-550V拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip Technology
Microchip Technology
Microchip
Microchip
Microchip








哦! 它是空的。