1576920详情
Microchip 1576920重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
540105
Approvals
ATEX, cUL, TUV, UL
Manufacturer
PILZ
Outputs
2 Semiconductor
连接类型
8 Pin M12 Connector
工作电压
24 VDC
知识产权评级
IP65, IP67
0个相似型号
1576920拓展信息
1576920详情
Microchip 1576920重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
540105
Approvals
ATEX, cUL, TUV, UL
Manufacturer
PILZ
Outputs
2 Semiconductor
连接类型
8 Pin M12 Connector
工作电压
24 VDC
知识产权评级
IP65, IP67
1576920拓展信息