1N3595-1JANTX/TR详情
Microchip 1N3595-1JANTX/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MZO-15L25
Approvals
CE, cURus
Manufacturer
ILME
组成
Metallic
接头数量
None (Housing Only)
大小
49mm x 16mm
螺纹尺寸
M25
温度
-40-125 °C
1N3595-1JANTX/TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。