1N5533C-1JANTXV详情
Microchip 1N5533C-1JANTXV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
MV160MRR0021U0
Approvals
CE;UL;cUL
Manufacturer
Cal Controls
RoHS
无
输出的数量
2
输出类型
Relay
输入类型
Milliamps AC, Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
LED
1N5533C-1JANTXV拓展信息








哦! 它是空的。