1N5804JANTX/TR详情
Microchip 1N5804JANTX/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(1) 120V Receptacle
Manufacturer Part Number
P-D4R33-H3R0-C10
Manufacturer
Grace Technologies
反向恢复时间
25
二极管配置
Single
重复峰值反向电压
100
知识产权评级
IP65
1N5804JANTX/TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。