1N6301E3/TR13详情
Microchip 1N6301E3/TR13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Supplier Package
SMD
Output Frequency
19.2 MHz
Mounting
表面贴装
操作温度
-20 to 70 °C
类型
Temperature Compensated Crystal Oscillator (TCXO)
负载电容
10 pF
输出电平
削波正弦波
1N6301E3/TR13拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。