1N6539详情
Microchip 1N6539重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) GFCI
Manufacturer Part Number
P-D4-M3RF3
Manufacturer
Grace Technologies
Package
Bulk
Base Product Number
1N6539
厂商
微芯片技术
Product Status
活跃
系列
*
反向恢复时间
50
重复峰值反向电压
700
知识产权评级
IP65
1N6539拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。