25LC640XT-UST详情
Microchip 25LC640XT-UST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS-compliant
有
Material (details)
Plastic
Content
1pc(s)
Compatible with (details)
CAB P302017,CAB P403017,CAB P504023,CAB P604023,CAB P705027,CAB P806030,CAB P1008030
Factory colour
Grey-white (RAL 7035)
类型
TF CAB
0个相似型号
25LC640XT-UST拓展信息








哦! 它是空的。