27C64-12E/L详情
Microchip 27C64-12E/L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Soldering
Manufacturer part #
XKTO 1-RD
Nominal current
2A
Nominal voltage
34V DC/AC
Material (details)
PE
Content
1pc(s)
Factory colour
Red
类型
XKTO 1
0个相似型号
27C64-12E/L拓展信息








哦! 它是空的。