2N497详情
Microchip 2N497重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
Package
Bulk
Base Product Number
2N497
厂商
微芯片技术
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
RoHS
N
系列
*
包装
Bulk
子类别
Transistors
技术
Si
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
2N497拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。