2N706详情
Microchip 2N706重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
220 - 240
Degree of protection (IP)
IP20
Package
Bulk
Base Product Number
2N706
厂商
微芯片技术
Product Status
活跃
RoHS
Non-Compliant
系列
*
技术
Si
2N706拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。