5962-06B0202VZCFRP详情
Microchip 5962-06B0202VZCFRP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Colour front ring
Other
Material front ring
Other
Type of electric connection
Screw connection
Rated operating voltage Ue
230 - 230
Voltage type
AC
Degree of protection (NEMA)
13
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
5962-06B0202VZCFRP拓展信息








哦! 它是空的。