5962-06B0203QZCSAV详情
Microchip 5962-06B0203QZCSAV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
有
Rated operation power NEMA
22.065
Number of normally open contacts as main contact
2
Voltage type for actuating
AC
Rated operation current Ie at AC-3, 400 V
80
Number of normally closed contacts as main contact
2
Rated operation power at AC-3, 400 V
37
Rated operation current Ie at AC-1, 400 V
125
Number of auxiliary contacts as normally closed contact
1
5962-06B0203QZCSAV拓展信息








哦! 它是空的。