88HFR10160详情
Microchip 88HFR10160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
11 - 13
With locknut
无
Thread type
PG
Nominal thread size metric/PG
13
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
88HFR10160拓展信息








哦! 它是空的。