93AA46BT-I/SW详情
Microchip 93AA46BT-I/SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
T-1
Operating Temp Range
-40C to 100C
Number of Elements
1
Emitter-Collector Voltage (Max)
5(V)
Rad Hardened
无
Phototransistor Type
Phototransistor
Collector-Emitter Voltage
30(V)
Light Current
500(uA)
Mounting
通孔
引脚数量
2
极性
NPN
功率耗散
0.1(W)
暗电流
100(nA)
93AA46BT-I/SW拓展信息








哦! 它是空的。