A3P060-FTQ144详情
Microchip A3P060-FTQ144重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.8/0.81
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
22.4/8.4
Inside Diameter Before Shrinking
36/36
类型
模制靴
产品长度(mm)
59(mm)
0个相似型号
A3P060-FTQ144拓展信息








哦! 它是空的。