ATA6620N-TASY详情
Microchip ATA6620N-TASY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
0个相似型号
ATA6620N-TASY拓展信息
GC47463-150B
Microchip
1315GN-700V
Microchip
GC25186-150A
Microchip
2N2857UBJAN
Microchip
2N918UBJAN
Microchip
GC47764-00
Microchip
GC47693-150B
Microchip
HT12-005MA-05R
Microchip
LBC2518T 100M
Microchip
2N4957UBJAN
Microchip








哦! 它是空的。