ATR4257BM-N详情
Microchip ATR4257BM-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A24-22P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.25 Inches
直径
1.5 Inches
0个相似型号
ATR4257BM-N拓展信息








哦! 它是空的。