ATSAMA5D27-SOM1-EK详情
Microchip ATSAMA5D27-SOM1-EK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
3 Inches
Manufacturer Part Number
30-110-025-50/300-F/C
Case Style
Center Back Mount
Manufacturer
NOSHOK
Interface Standards
CAN/JTAG/PMOD/USB
Category
Embedded Boards Tools
Memory Card Interface
MicroSD, SD
类型
Analog
准确性
1 Percent
以太网
有
USB
1 USB Device/1 USB Host
[医]GPIO
有
ATSAMA5D27-SOM1-EK拓展信息








哦! 它是空的。