ATSAMC20E16A-MZ详情
Microchip ATSAMC20E16A-MZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
IC Socket Adapters
类型
SIP Sockets Adapters
螺距
2.54mm Pitch
界面
Serial I2C/SPI
程序内存大小
64 KB
数据总线宽度
32 Bit
端子类型
210
产品类别
SIP Sockets Adapters
设备核心
ARM Cortex-M0+
ATSAMC20E16A-MZ拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。