C46D详情
Microchip C46D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
0个相似型号
C46D拓展信息
2N2329S
Microchip Technology
2N2323A
Microchip Technology
2N2324A
Microchip Technology
2N2324S
Microchip Technology
2N2327
Microchip Technology
JANTX2N2323SP
Microchip Technology
2N2327A
Microchip Technology
JANTXV2N2326AS
Microchip
UPGA301AE3/TR13
Microchip
C46S
Microchip








哦! 它是空的。