CBDK详情
Microchip CBDK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CBDK拓展信息
CBDK详情
Microchip CBDK重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-50 - 70
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
CBDK拓展信息