CDS4150UR-1/TR详情
Microchip CDS4150UR-1/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
CDS4150UR-1/TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。