CE1117详情
Microchip CE1117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CE1117拓展信息








哦! 它是空的。