CH040S0100详情
Microchip CH040S0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
包装
Bulk
元素配置
Single
最大重复反向电压(Vrrm)
100 V
峰值非恢复性浪涌电流
50 A
辐射硬化
无
0个相似型号
CH040S0100拓展信息
JANTXV1N5819-1/TR
Microchip Technology
JAN1N914/TR
Microchip Technology
CDLL5817/TR
Microchip Technology
JANTX1N3595-1/TR
Microchip Technology
JANTX1N4150UR-1/TR
Microchip Technology
APT30DQ60BHBG
Microchip Technology
APT30D60BG
Microchip Technology
JANS1N5819UR-1/TR
Microchip Technology
1N5822US/TR
Microchip Technology
APT15D40BCTG
Microchip Technology








哦! 它是空的。