CL330TRS详情
Microchip CL330TRS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
-10 - 55
Material housing
Metal
Degree of protection (IP)
IP50
Suitable for safety functions
无
0个相似型号
CL330TRS拓展信息








哦! 它是空的。