CL525N3-G P003详情
Microchip CL525N3-G P003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
SIP3,.1,50
Rohs Code
有
Manufacturer Part Number
CL525N3-GP003
Manufacturer
Microchip Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROCHIP TECHNOLOGY INC
Risk Rank
5.32
ECCN 代码
EAR99
HTS代码
8542.39.00.01
子类别
显示驱动
端子位置
SINGLE
端子间距
1.27 mm
Reach合规守则
compliant
资历状况
不合格
电源
4.75/90 V
接口IC类型
LED显示驱动
CL525N3-G P003拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。