CP1117D25A详情
Microchip CP1117D25A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
1
Overload release current setting
25 - 25
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Number of auxiliary contacts as normally closed contact
1
CP1117D25A拓展信息








哦! 它是空的。