DSA6001MA3B-008.0000VAO详情
Microchip DSA6001MA3B-008.0000VAO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
EB3P-LLW1-W
Lens Shape
Round
Manufacturer
IDEC
Package
Bag
厂商
微芯片技术
Product Status
活跃
系列
-
端子类型
DIN, Screw
镜头颜色
White
灯型
LED
知识产权评级
IP65
DSA6001MA3B-008.0000VAO拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。