DSA6331HI2AB-048.0000TVAO详情
Microchip DSA6331HI2AB-048.0000TVAO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
直角
Termination Method
IDT
Base/Housing Material
Nylon
Contact Materials
Copper Alloy
Mounting
电缆安装
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
操作温度
-55 to 105 °C
系列
-
性别
Receptacle
螺距
3.9600 mm
房屋颜色
Yellow
产品长度
59.44 mm
DSA6331HI2AB-048.0000TVAO拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。