DSC6331HI2AB-025.0000详情
Microchip DSC6331HI2AB-025.0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cooper
Approvals
CSA, UL
Manufacturer Part Number
E1010-182-COH
Insulator Material
Reinforced Thermoplastic
Package
Bag
厂商
微芯片技术
Product Status
活跃
系列
-
额定电流
150 A
电压
120 VAC
连接类型
Terminal
DSC6331HI2AB-025.0000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。