Microchip DSPIC30F5013-20I/PTG
- 收藏
- 对比
DSPIC30F5013-20I/PTG
1610-DSPIC30F5013-20I/PTG
存储器
--
大陆
立即发货

3 - 168 hours; SVHC:No SVHC (15-Jan-2018); Base Number:30; IC Generic Number:30F5013; IC Temperature Range:Industrial; Logic Function Number:30F5013; Operating Temperature Range:-40°C to 85°C; Termination Type:Surface Mount Device
1最小包装量--
添加到询价列表
DSPIC30F5013-20I/PTG详情
Microchip DSPIC30F5013-20I/PTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
DSPIC30F5013-20I/PTG拓展信息
AT25020B-SSHL-T
Microchip Technology
23K256T-I/SN
Microchip Technology
AT93C46D-PU
Microchip Technology
24LC16BT-I/SN
Microchip Technology
24LC02BT-I/SN
Microchip Technology
AT24C02D-SSHM-T
Microchip Technology
24LC01BT-I/SN
Microchip Technology
AT24C256C-XHL-T
Microchip Technology
SST25VF010A-33-4C-SAE
Microchip Technology
25LC256T-I/SN
Microchip Technology







哦! 它是空的。