DSPIC33CK64MP506-H/PT详情
Microchip DSPIC33CK64MP506-H/PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 4
Connectable conductor cross section multi-wired
0.14 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 4
长度
101
DSPIC33CK64MP506-H/PT拓展信息








哦! 它是空的。