DSPIC33EP32MC502-E/SSVAO详情
Microchip DSPIC33EP32MC502-E/SSVAO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
2
Modular version
有
Number of normally open contacts as main contact
2
Voltage type for actuating
DC
Number of normally closed contacts as main contact
0
Number of auxiliary contacts as normally closed contact
2
0个相似型号
DSPIC33EP32MC502-E/SSVAO拓展信息








哦! 它是空的。