DSPIC33FJ128MC706AT-E/PT详情
Microchip DSPIC33FJ128MC706AT-E/PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
DSPIC33FJ128MC706AT-E/PT拓展信息








哦! 它是空的。