DV11201-B4详情
Microchip DV11201-B4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
STEEL
Manufacturer Part Number
DV11201-B4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.84
Insulator Material
GLASS FILLED POLYBUTYLENE TEREPHTHALATE POLYETHYLENE
Shell Sizes
1/E
连接器类型
D 超微型连接器
过滤功能
NO
混合接触
NO
触头总数
15
Reach合规守则
unknown
外壳完成
TIN
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
DV11201-B4拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip Technology
Microchip Technology
Microchip
Microchip
Microchip








哦! 它是空的。